WORLD-BEAM QS18 SERIES: ADJUSTAB
PHOTOELECTRIC SENSOR, 150MM, 10-30VDC; Sensing Range Max:150mm; Sensing Method:Background Suppression; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6LAFW30-ND | 34K9443 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 150Mm, 10-30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 5.91 inch (150 mm) |