WORLD-BEAM: PLASTIC FIBER OPTIC;
PHOTOELECTRIC SENSOR, NPN, 220MM, 30VDC; Sensing Range Max:220mm; Sensing Method:Opposed; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6FPQ8-ND | 21H6008 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, Npn, 220Mm, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 8.66 inch (220 mm) |