Retroreflective, Polarized Optical Sensor 11.48' (3.5m) PNP - Dark-ON/Light-ON - Selectable
69868 - WORLD-BEAM QS18 SERIES: PLASTIC FIBER; RANGE: DEPENDS ON THE FIBER; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY SOLID-STATE NPN; 150 MM (6 IN) M8 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, NPN, 220MM, 30VDC; Sensing Range Max:220mm; Sensing Method:Opposed; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6FPQ5-ND | 3187445 | 21H6006 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, Npn, 220Mm, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 138 inch (3499 mm) | 8.66 inch (220 mm) |