WORLD-BEAM QS18 SERIES: FIXED-FI
PHOTOELECTRIC SENSOR, 50MM, NPN, 30VDC; Sensing Range Max:50mm; Sensing Method:Fixed Field; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6FF50Q5-ND | 99H1091 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 50Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 1.97 inch (50 mm) |