"Background Suppression Optical Sensor 1.969"" (50mm) NPN - Dark-ON/Light-ON"
SENSORS, PHOTOELECTRIC, 0MM to 50MM, NPN; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Sensing Mode:Fixed-Field RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6FF50-ND | 99H1088 |
| Product Name | Photoelectric, Industrial | Sensors, Photoelectric, 0Mm To 50Mm, Npn; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |