PHOTO SENSOR, NPN, 150MM, M8; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 70AC7540 |
| Product Name | Photo Sensor, Npn, 150Mm, M8; Sensing Range Max Banner Engineering |
| Operation Distance | 5.91 inch (150 mm) |