Banner Engineering Corp. Photo Sensor, Npn, 150Mm, Cable; Sensing Range Max Banner Engineering QS18VN6FF150 W/30

Description
PHOTO SENSOR, NPN, 150MM, CABLE; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Description
PHOTO SENSOR, NPN, 150MM, CABLE; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photo Sensor, Npn, 150Mm, Cable; Sensing Range Max Banner Engineering - 70AC7537 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, Npn, 150Mm, Cable; Sensing Range Max Banner Engineering
70AC7537
Photo Sensor, Npn, 150Mm, Cable; Sensing Range Max Banner Engineering 70AC7537
PHOTO SENSOR, NPN, 150MM, CABLE; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTO SENSOR, NPN, 150MM, CABLE; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 70AC7537
Product Name Photo Sensor, Npn, 150Mm, Cable; Sensing Range Max Banner Engineering
Operation Distance 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - OF5051 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
Through-Beam Photoelectric Sensor - PT18M10MPSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9043-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 120 inch (3040 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
Photoelectric Sensors - 2669950 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered; DC Powered
Electrical Output Switched / Alarm
View Details
2 suppliers