Banner Engineering Corp. Photoelectric, Industrial QS18VN6FF100Q8

Description
"Background Suppression Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Background Suppression Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6FF100Q8-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6FF100Q8-ND
Photoelectric, Industrial 2170-QS18VN6FF100Q8-ND
"Background Suppression Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"

"Background Suppression Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1339650-QS18VN6FF100Q8 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1339650-QS18VN6FF100Q8
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1339650-QS18VN6FF100Q8
Win Source Part Number: 1339650-QS18VN6FF100 Q8 Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Series: QS18 Package: Box Ingress Protection: NEMA 6P, IP67 Response Time: 850µs Standard Package: 1 Output Configuration: NPN - Dark-ON/Light-ON Sensing Method: Background Suppression Sensing Distance: 3.937" (100mm) Connection Method: Connector Light Source: Red LED Voltage - Supply: 10V ~ 30V Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Banner Engineering Corporation Base Product Number: QS18VN6

Win Source Part Number: 1339650-QS18VN6FF100Q8
Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Series: QS18
Package: Box
Ingress Protection: NEMA 6P, IP67
Response Time: 850µs
Standard Package: 1
Output Configuration: NPN - Dark-ON/Light-ON
Sensing Method: Background Suppression
Sensing Distance: 3.937" (100mm)
Connection Method: Connector
Light Source: Red LED
Voltage - Supply: 10V ~ 30V
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Banner Engineering Corporation
Base Product Number: QS18VN6

Buy Now Datasheet
Photoelectric - 3187455 - Radwell International
Willingboro, NJ, United States
Photoelectric
3187455
Photoelectric 3187455
PHOTOELECTRIC SENSOR, QS18 SERIES, BACKGROUND SUPPRESSION, 3.937" (100MM) SENSING DISTANCE, 10-30 V SUPPLY VOLTAGE, NPN OUTPUT, RED LED, NEMA 6P / IP67, 71878. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, QS18 SERIES, BACKGROUND SUPPRESSION, 3.937" (100MM) SENSING DISTANCE, 10-30 V SUPPLY VOLTAGE, NPN OUTPUT, RED LED, NEMA 6P / IP67, 71878. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor, 100Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering - 99H1087 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 100Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering
99H1087
Photoelectric Sensor, 100Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering 99H1087
PHOTOELECTRIC SENSOR, 100MM, NPN, 30VDC; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 100MM, NPN, 30VDC; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VN6FF100Q8-ND 1339650-QS18VN6FF100Q8 3187455 99H1087
Product Name Photoelectric, Industrial Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Photoelectric Photoelectric Sensor, 100Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data