PHOTOELECTRIC SENSOR, 100MM, NPN, 30VDC; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 99H1086 |
| Product Name | Photoelectric Sensor, 100Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 3.94 inch (100 mm) |