"Background Suppression Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
SENSORS, PHOTOELECTRIC, 0MM to 100MM, NPN; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Sensing Mode:Fixed-Field RoHS Compliant: Yes
Features:
PHOTOELECTRIC DIFUSE SENSOR, BARREL STYLE, QS18 SERIES, 100 MM DETECTION RANGE, 30 VDC, 25 MA, SOLID STATE NPN, 850 US RESPONSE TIME, 2 M CABLE LENGTH, -20 TO +70 DEGREES C, IP67, (71639). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6FF100-ND | 99H1082 | 70167417 | 3187456 |
| Product Name | Photoelectric, Industrial | Sensors, Photoelectric, 0Mm To 100Mm, Npn; Sensor Output Banner Engineering | SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 0-100 MM, NPN | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |