"Diffuse Optical Sensor 17.717"" (450mm) NPN - Light-ON"
PHOTOELECTRIC SENSOR, 0MM TO 450MM, NPN OUTPUT; Sensor Output:NPN; Sensing Range Max:450mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, DIFFUSE, 450 MM RANGE, 10-30 VDC, NPN, M12 INTEGRAL QD, (66459). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VN6DQ8
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6DQ8-ND | 21H6004 | 3187488 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0Mm To 450Mm, Npn Output; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |