Banner Engineering Corp. Photoelectric, Industrial QS18VN6DQ

Description
WORLD-BEAM QS18 SERIES: DIFFUSE;
Request a Quote Datasheet
Description
WORLD-BEAM QS18 SERIES: DIFFUSE;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6DQ-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6DQ-ND
Photoelectric, Industrial 2170-QS18VN6DQ-ND
WORLD-BEAM QS18 SERIES: DIFFUSE;

WORLD-BEAM QS18 SERIES: DIFFUSE;

Buy Now Datasheet
Photoelectric Sensor, 450Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering - 21H6000 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 450Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering
21H6000
Photoelectric Sensor, 450Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering 21H6000
PHOTOELECTRIC SENSOR, 450MM, NPN, 30VDC; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 450MM, NPN, 30VDC; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site
Sensor; NPN; Diffuse Mode Sensing Mode;Photoelectric; 450 mm; 10 to 30 VDC - 70167304 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; NPN; Diffuse Mode Sensing Mode;Photoelectric; 450 mm; 10 to 30 VDC
70167304
Sensor; NPN; Diffuse Mode Sensing Mode;Photoelectric; 450 mm; 10 to 30 VDC 70167304
Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from 360° 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures Applications: Package Handling Pallet Detection Conveyor Jam Baggage Handling Bottle conveying

Features:

  • Universal Housing Style with 18 mm Threaded Lens or Side Mount
  • All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression
  • IP67, NEMA 6-Rated Rugged, Sealed Housing
  • Push-Button TEACH-Mode Configuration Available
  • Bright LED Status Indicators, Visible from 360°
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures
    Applications:
  • Package Handling
  • Pallet Detection
  • Conveyor Jam
  • Baggage Handling
  • Bottle conveying
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VN6DQ-ND 21H6000 70167304
Product Name Photoelectric, Industrial Photoelectric Sensor, 450Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering Sensor; NPN; Diffuse Mode Sensing Mode;Photoelectric; 450 mm; 10 to 30 VDC
Operation Distance 17.72 inch (450 mm) 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data