PHOTOELECTRIC SENSOR, 450MM, NPN, 30VDC; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 21H5998 |
| Product Name | Photoelectric Sensor, 450Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 17.72 inch (450 mm) |