"Diffuse Optical Sensor 17.717"" (450mm) NPN - Dark-ON/Light-ON - Selectable"
WORLD-BEAM QS18 SERIES: DIFFUSE (FLUSH FRONT), RANGE: 450 MM, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE NPN, 6 IN PIGTAIL EURO-STYLE PIGTAIL QD CONNECTOR, (64594). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 450MM, NPN, 30VDC; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6DBQ5-ND | 3194552 | 21H5997 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 450Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |