"Diffuse Optical Sensor 17.717"" (450mm) NPN - Dark-ON/Light-ON"
BANNER ENGINEERING Sensors & Switches QS18VN6D
PHOTOELECTRIC SENSOR, 0MM TO 450MM, NPN OUTPUT; Sensor Output:NPN; Sensing Range Max:450mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6D-ND | 02H6894 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 0Mm To 450Mm, Npn Output; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |