"Convergent Optical Sensor 1.693"" (43mm) NPN - Dark-ON/Light-ON - Selectable"
PHOTOELECTRIC SENSOR, 43MM, NPN, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
WORLD-BEAM QS18 SERIES: CONVERGENT, RANGE 43 MM, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE NPN, 6 IN PIGTAIL PICO-STYLE PIGTAIL QD CONNECTOR, (61646). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VN6CV45Q-ND | 21H5988 | 3195348 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 43Mm, Npn, 30Vdc; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |