WORLD-BEAM QS18 SERIES: CONVERGE
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:43mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6CV45-ND | 02H6893 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 1.69 inch (43 mm) |