Banner Engineering Corp. Photoelectric, Industrial QS18VN6CV15

Description
WORLD-BEAM QS18 SERIES: CONVERGE
Request a Quote Datasheet
Description
WORLD-BEAM QS18 SERIES: CONVERGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6CV15-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6CV15-ND
Photoelectric, Industrial 2170-QS18VN6CV15-ND
WORLD-BEAM QS18 SERIES: CONVERGE

WORLD-BEAM QS18 SERIES: CONVERGE

Buy Now Datasheet
Photoelectric Sensor; Sensing Range Max Banner Engineering - 02H6892 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensing Range Max Banner Engineering
02H6892
Photoelectric Sensor; Sensing Range Max Banner Engineering 02H6892
PHOTOELECTRIC SENSOR; Sensing Range Max:16mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA; Sensor Input:Optical RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensing Range Max:16mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA; Sensor Input:Optical RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS18VN6CV15

BANNER ENGINEERING Sensors & Switches QS18VN6CV15

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 2170-QS18VN6CV15-ND 02H6892
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensing Range Max Banner Engineering Photoelectric
Operation Distance 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P310 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective
View Details
18 mm Plastic DC Photoelectric Sensor - S4382 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-D1JBCK-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 27.56 inch (700 mm)
Mode Light-on
View Details
Photoelectric, Industrial - 1882-1017854-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details