PHOTO SENSOR, NPN, 40MM, CABLE; Sensing Range Max:40mm; Sensing Method:Foreground Suppression; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 31T5606 |
| Product Name | Photo Sensor, Npn, 40Mm, Cable; Sensing Range Max Banner Engineering |
| Operation Distance | 1.57 inch (40 mm) |