PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 31T5604 |
| Product Name | Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering |
| Operation Distance | 7.87 inch (200 mm) |