The Banner Engineering Photoelectric Sensor, model 31T5602, features a sensing range of up to 200 mm and operates within a supply voltage range of 10 to 30 V DC. This sensor utilizes foreground suppression technology, allowing it to reliably detect objects against a fixed background, making it suitable for applications where object color or shape may vary. The sensor is designed to detect objects directly to its face, eliminating any dead zone. It includes a simple multi-turn screw adjustment for cutoff distance and offers enhanced immunity to fluorescent lighting. Additionally, the sensor incorporates a crosstalk immunity algorithm, enabling multiple sensors to be used in close proximity without interference. It is important to note that this sensor is not intended for personnel protection applications.
PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 31T5602 |
| Product Name | Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering |
| Operation Distance | 7.87 inch (200 mm) |