Banner Engineering Corp. Photoelectric, Industrial QS18VN6AF40Q5

Description
WORLD-BEAM: ADJUSTABLE FIELD BAC
Request a Quote Datasheet
Description
WORLD-BEAM: ADJUSTABLE FIELD BAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6AF40Q5-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6AF40Q5-ND
Photoelectric, Industrial 2170-QS18VN6AF40Q5-ND
WORLD-BEAM: ADJUSTABLE FIELD BAC

WORLD-BEAM: ADJUSTABLE FIELD BAC

Buy Now Datasheet
Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering - 31T5619 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering
31T5619
Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering 31T5619
PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VN6AF40Q5-ND 31T5619
Product Name Photoelectric, Industrial Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering
Operation Distance 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4348 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
Photoelectric Sensors - 2054930 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 236 inch (6000 mm)
Optical Technology Type Retroreflective
View Details
Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel; Rectangular
Fiber Optic Glass
Beam Type Visible
View Details