WORLD-BEAM: ADJUSTABLE FIELD BAC
PHOTOELECTRIC SENSOR, 300MM, 30V; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6AF300Q-ND | 31T5614 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 300Mm, 30V; Sensing Range Max Banner Engineering |
| Operation Distance | 11.81 inch (300 mm) |