"Background Suppression Optical Sensor 11.811"" (300mm) NPN - Dark-ON/Light-ON - Selectable"
PHOTOELECTRIC SENSOR, 300MM, 30V; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6AF300W/30-ND | 31T5613 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 300Mm, 30V; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |