Banner Engineering Corp. Photoelectric, Industrial QS18VN6AF250Q

Description
WORLD-BEAM: ADJUSTABLE FIELD; RA
Request a Quote Datasheet
Description
WORLD-BEAM: ADJUSTABLE FIELD; RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6AF250Q-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6AF250Q-ND
Photoelectric, Industrial 2170-QS18VN6AF250Q-ND
WORLD-BEAM: ADJUSTABLE FIELD; RA

WORLD-BEAM: ADJUSTABLE FIELD; RA

Buy Now Datasheet
Photoelectric Sensor, 250Mm, 10-30Vdc; Sensing Range Max Banner Engineering - 70AC7526 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 250Mm, 10-30Vdc; Sensing Range Max Banner Engineering
70AC7526
Photoelectric Sensor, 250Mm, 10-30Vdc; Sensing Range Max Banner Engineering 70AC7526
PHOTOELECTRIC SENSOR, 250MM, 10-30VDC; Sensing Range Max:250mm; Sensing Method:Background Suppression; Sensor Output:Complementary NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 250MM, 10-30VDC; Sensing Range Max:250mm; Sensing Method:Background Suppression; Sensor Output:Complementary NPN; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VN6AF250Q-ND 70AC7526
Product Name Photoelectric, Industrial Photoelectric Sensor, 250Mm, 10-30Vdc; Sensing Range Max Banner Engineering
Operation Distance 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - OA5102 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 1969 inch (50000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
12 mm Clyindrical Sensor - 42CF-P2LPA1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 78.74 inch (2000 mm)
Electrical Connection 4-pin DC Micro QD
Width 1.61 inch (40.89 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P2 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details