WORLD-BEAM: ADJUSTABLE FIELD; RA
SENSORS, PHOTOELECTRIC, 0MM to 1MM, NPN; Sensor Output:NPN; Sensing Range Max:1mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:25mA; Sensing Range Min:0mmRoHS Compliant: Yes
WORLD-BEAM: ADJUSTABLE FIELD, RANGE: 1-100MM, ADJ CUTOFF:20-100MM, INPUT:10-30V DC, OUTPUTS: COMPLEMENTARY NPN, 6 IN. PIGTAIL EURO-STYLE PIGTAIL QD CONNECTOR, (67643). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VN6AF100Q5-ND | 21H5981 | 3188167 |
| Product Name | Photoelectric, Industrial | Sensors, Photoelectric, 0Mm To 1Mm, Npn; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 0.0394 inch (1 mm) |