"Background Suppression Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, WORLD-BEAM- 65500, ADJUSTABLE FIELD, RANGE:1-100MM, ADJ CUTOFF:20-100MM, INPUT:10-30 VDC, OUTPUTS: COMPLEMENTARY NPN, 2 METER (6.5 FT.) CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:1mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA; Sensor Housing:Rectangular RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6AF100-ND | 3198918 | 02H6891 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Beam Type | Visible | ||
| Body Shape | Rectangular |