PHOTOELECTRIC SENSOR, 20M, DO, 140V; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:DO; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:20V; Supply Voltage DC Max:140V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 31T5594 |
| Product Name | Photoelectric Sensor, 20M, Do, 140V; Sensing Range Max Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |