Banner Engineering Corp. Laser Sensor; Sensor Output Banner Engineering QS186LEQ8

Description
LASER SENSOR; Sensor Output:-; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR; Sensor Output:-; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor; Sensor Output Banner Engineering - 21H6111 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor; Sensor Output Banner Engineering
21H6111
Laser Sensor; Sensor Output Banner Engineering 21H6111
LASER SENSOR; Sensor Output:-; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:QS18 Series RoHS Compliant: Yes

LASER SENSOR; Sensor Output:-; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 21H6111
Product Name Laser Sensor; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers