LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 70AC7587 |
| Product Name | Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering |
| Sensor Type | Light Sensor |