Banner Engineering Corp. Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering QS186LE211Q5

Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering - 61T9661 - Newark, An Avnet Company
Chicago, IL, United States
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
61T9661
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering 61T9661
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 61T9661
Product Name Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1101ELHLT-T - 1134384-A1101ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Automobile
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details