Banner Engineering Corp. Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering QS186LE14

Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Description
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Laser Emitter Sensor, part number 21H6118, is designed for use in opposed-mode sensing systems and operates within a voltage range of 10 to 30 V DC. It features Class 1 and Class 2 laser diodes, which provide higher gain and extended range compared to traditional LED emitters. The sensor is capable of detecting small objects and offers precise position control due to its narrow effective beam. The device emits a modulated visible laser beam, with a typical beam size of 2.5 mm at the emitter, expanding to 16 mm at a distance of 15 m. It is available in various spot shapes, including circles, vertical lines, horizontal lines, and crosses, allowing for versatile applications. The laser beam can be enabled via a specific wiring configuration. It is important to note that this sensor is not intended for personnel protection applications, as it lacks the necessary safety features for such use. The device is not recommended for dusty or dirty environments, as these conditions can significantly reduce its effectiveness. The sensor is compatible with various Banner Engineering receivers, enhancing its utility in different setups.

Datasheet Summary
Powered by GS/AI

The Laser Emitter Sensor, part number 21H6118, is designed for use in opposed-mode sensing systems and operates within a voltage range of 10 to 30 V DC. It features Class 1 and Class 2 laser diodes, which provide higher gain and extended range compared to traditional LED emitters. The sensor is capable of detecting small objects and offers precise position control due to its narrow effective beam. The device emits a modulated visible laser beam, with a typical beam size of 2.5 mm at the emitter, expanding to 16 mm at a distance of 15 m. It is available in various spot shapes, including circles, vertical lines, horizontal lines, and crosses, allowing for versatile applications. The laser beam can be enabled via a specific wiring configuration. It is important to note that this sensor is not intended for personnel protection applications, as it lacks the necessary safety features for such use. The device is not recommended for dusty or dirty environments, as these conditions can significantly reduce its effectiveness. The sensor is compatible with various Banner Engineering receivers, enhancing its utility in different setups.

Suppliers

Company
Product
Description
Supplier Links
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering - 21H6118 - Newark, An Avnet Company
Chicago, IL, United States
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
21H6118
Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering 21H6118
LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER EMITTER SENSOR, 15M, 10-30VDC; Sensor Output:-; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 21H6118
Product Name Laser Emitter Sensor, 15M, 10-30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347302-A1223ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details