Banner Engineering Corp. True Color Sensors QC50 Series

Description
Available in two versions for application flexibility: QC50 models for most applications and QCX50 models for more challenging applications such as differentiating dark blue from black Accurately analyzes and compares color to color, or varying intensities of one color Features easy-to-set push-button programming options for one, two or three colors Delivers fast sensing with a response time of 335 microsecond for the QC50 and selectable 1 or 5 milliseconds for the QCX50 Features compact, self-contained design Includes three programming parameters: channel, sensing mode and tolerance level Available in models with three NPN or three PNP outputs, one for each color channel
Datasheet
Description
Available in two versions for application flexibility: QC50 models for most applications and QCX50 models for more challenging applications such as differentiating dark blue from black Accurately analyzes and compares color to color, or varying intensities of one color Features easy-to-set push-button programming options for one, two or three colors Delivers fast sensing with a response time of 335 microsecond for the QC50 and selectable 1 or 5 milliseconds for the QCX50 Features compact, self-contained design Includes three programming parameters: channel, sensing mode and tolerance level Available in models with three NPN or three PNP outputs, one for each color channel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Color Sensors - QC50 Series - Banner Engineering Corp.
Minneapolis, MN, USA
True Color Sensors
QC50 Series
True Color Sensors QC50 Series
Available in two versions for application flexibility: QC50 models for most applications and QCX50 models for more challenging applications such as differentiating dark blue from black Accurately analyzes and compares color to color, or varying intensities of one color Features easy-to-set push-button programming options for one, two or three colors Delivers fast sensing with a response time of 335 microsecond for the QC50 and selectable 1 or 5 milliseconds for the QCX50 Features compact, self-contained design Includes three programming parameters: channel, sensing mode and tolerance level Available in models with three NPN or three PNP outputs, one for each color channel
  • Available in two versions for application flexibility: QC50 models for most applications and QCX50 models for more challenging applications such as differentiating dark blue from black
  • Accurately analyzes and compares color to color, or varying intensities of one color
  • Features easy-to-set push-button programming options for one, two or three colors
  • Delivers fast sensing with a response time of 335 microsecond for the QC50 and selectable 1 or 5 milliseconds for the QCX50
  • Features compact, self-contained design
  • Includes three programming parameters: channel, sensing mode and tolerance level
  • Available in models with three NPN or three PNP outputs, one for each color channel
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Color Sensors
Product Number QC50 Series
Product Name True Color Sensors
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Number Of Colors Detected 1; 2; 3
Unlock Full Specs
to access all available technical data

Similar Products

Color sensor - SBSI-F-AF-R3C-F12-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
B5W-LB Light Convergent Reflective Sensor - B5W-LB2101-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Sensor System for LED Tests - colorCONTROL MFA-28 - Micro-Epsilon Group
Specs
Application Type LED color, intensity and function testing
Color Types Detected RGB (Visible)
Input Voltage DC input; +24 V DC ±10%
View Details