Banner Engineering Corp. QD Cable/Cord Set PKG6Z-9

Description
CORDSET, SINGLE END, M8 CONNECTOR, FEMALE, STRAIGHT, 6 PIN, 9 M LENGTH, PVC JACKET, 62986. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CORDSET, SINGLE END, M8 CONNECTOR, FEMALE, STRAIGHT, 6 PIN, 9 M LENGTH, PVC JACKET, 62986. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3190292 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3190292
QD Cable/Cord Set 3190292
CORDSET, SINGLE END, M8 CONNECTOR, FEMALE, STRAIGHT, 6 PIN, 9 M LENGTH, PVC JACKET, 62986. FREE 2 YEAR RADWELL WARRANTY

CORDSET, SINGLE END, M8 CONNECTOR, FEMALE, STRAIGHT, 6 PIN, 9 M LENGTH, PVC JACKET, 62986. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Quick Disconnect Cable, 6 Position, Straight; Connector Type A Banner Engineering - 02H6813 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, 6 Position, Straight; Connector Type A Banner Engineering
02H6813
Quick Disconnect Cable, 6 Position, Straight; Connector Type A Banner Engineering 02H6813
QUICK DISCONNECT CABLE, 6 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, 6 POSITION, STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3190292 02H6813
Product Name QD Cable/Cord Set Quick Disconnect Cable, 6 Position, Straight; Connector Type A Banner Engineering
Cable Length 29.53 ft (90 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details