Banner Engineering Corp. Fiber Optic Cable PIT46TMB5

Description
PLASTIC FIBER, OPPOSED MODE; CORE DIA.: 1 MM; FIBER LENGTH 2 M; THREAD; STEELSKIN, TMB5 TERMINATION. FREE 2 YEAR RADWELL WARRANTY
Description
PLASTIC FIBER, OPPOSED MODE; CORE DIA.: 1 MM; FIBER LENGTH 2 M; THREAD; STEELSKIN, TMB5 TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 3123624 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
3123624
Fiber Optic Cable 3123624
PLASTIC FIBER, OPPOSED MODE; CORE DIA.: 1 MM; FIBER LENGTH 2 M; THREAD; STEELSKIN, TMB5 TERMINATION. FREE 2 YEAR RADWELL WARRANTY

PLASTIC FIBER, OPPOSED MODE; CORE DIA.: 1 MM; FIBER LENGTH 2 M; THREAD; STEELSKIN, TMB5 TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 3123624
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fibre Optic Cable - 2873410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details