Banner Engineering Corp. Fiber Optic Cable PIP46U

Description
PLASTIC FIBER, OPPOSED MODE, CORE DIA.: 1 MM, FIBER LENGTH 2 M, PROBE, FREE CUT. FREE 2 YEAR RADWELL WARRANTY
Description
PLASTIC FIBER, OPPOSED MODE, CORE DIA.: 1 MM, FIBER LENGTH 2 M, PROBE, FREE CUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 398043 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
398043
Fiber Optic Cable 398043
PLASTIC FIBER, OPPOSED MODE, CORE DIA.: 1 MM, FIBER LENGTH 2 M, PROBE, FREE CUT. FREE 2 YEAR RADWELL WARRANTY

PLASTIC FIBER, OPPOSED MODE, CORE DIA.: 1 MM, FIBER LENGTH 2 M, PROBE, FREE CUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 398043
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details
Fibre Optic Cable - 5366484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details