Banner Engineering Corp. Fiber Optic Cable PIL430U

Description
45096 - PLASTIC FIBER, OPPOSED MODE, CORE DIA.: 1 MM, FIBER LENGTH 9 M, LENS, FREE CUT. FREE 2 YEAR RADWELL WARRANTY
Description
45096 - PLASTIC FIBER, OPPOSED MODE, CORE DIA.: 1 MM, FIBER LENGTH 9 M, LENS, FREE CUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 4717305 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
4717305
Fiber Optic Cable 4717305
45096 - PLASTIC FIBER, OPPOSED MODE, CORE DIA.: 1 MM, FIBER LENGTH 9 M, LENS, FREE CUT. FREE 2 YEAR RADWELL WARRANTY

45096 - PLASTIC FIBER, OPPOSED MODE, CORE DIA.: 1 MM, FIBER LENGTH 9 M, LENS, FREE CUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 4717305
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 5367061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details