Banner Engineering Corp. Laser Sensor; Sensor Output Banner Engineering PD49VP6C200Q

Description
LASER SENSOR; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:PD49 Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:PD49 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor; Sensor Output Banner Engineering - 21H4690 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor; Sensor Output Banner Engineering
21H4690
Laser Sensor; Sensor Output Banner Engineering 21H4690
LASER SENSOR; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:PD49 Series RoHS Compliant: Yes

LASER SENSOR; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:PD49 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 21H4690
Product Name Laser Sensor; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details