Banner Engineering Corp. Emergency Stop & Stop Control Switch Panel Mount Emergency Stop Button

Description
Overview Electro-Mechanical 30 mm E-Stop Push Buttons Four styles of actuators: standard, illuminated, lockable, and illuminated lockable Push-to-stop, twist-to-release (standard and lockable), or pull-to-release (standard) operation per IEC60947-5-5 Latching design complies with ISO 13850; direct (positive) opening operation per IEC 60947-5-1 Compliant with ANSI B11.19, ANSI NFPA79, and IEC/EN 60204-1 Emergency Stop requirements "Safe Break Action" ensures N.C. contacts will open if the contact block is separated from the actuator Panel mount though 30 mm mounting hole
Datasheet
Description
Overview Electro-Mechanical 30 mm E-Stop Push Buttons Four styles of actuators: standard, illuminated, lockable, and illuminated lockable Push-to-stop, twist-to-release (standard and lockable), or pull-to-release (standard) operation per IEC60947-5-5 Latching design complies with ISO 13850; direct (positive) opening operation per IEC 60947-5-1 Compliant with ANSI B11.19, ANSI NFPA79, and IEC/EN 60204-1 Emergency Stop requirements "Safe Break Action" ensures N.C. contacts will open if the contact block is separated from the actuator Panel mount though 30 mm mounting hole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop & Stop Control Switch - Panel Mount Emergency Stop Button - Banner Engineering Corp.
Minneapolis, MN, USA
Emergency Stop & Stop Control Switch
Panel Mount Emergency Stop Button
Emergency Stop & Stop Control Switch Panel Mount Emergency Stop Button
Overview Electro-Mechanical 30 mm E-Stop Push Buttons Four styles of actuators: standard, illuminated, lockable, and illuminated lockable Push-to-stop, twist-to-release (standard and lockable), or pull-to-release (standard) operation per IEC60947-5-5 Latching design complies with ISO 13850; direct (positive) opening operation per IEC 60947-5-1 Compliant with ANSI B11.19, ANSI NFPA79, and IEC/EN 60204-1 Emergency Stop requirements "Safe Break Action" ensures N.C. contacts will open if the contact block is separated from the actuator Panel mount though 30 mm mounting hole

Overview


Electro-Mechanical 30 mm E-Stop Push Buttons



  • Four styles of actuators: standard, illuminated, lockable, and illuminated lockable
  • Push-to-stop, twist-to-release (standard and lockable), or pull-to-release (standard)
  • operation per IEC60947-5-5
  • Latching design complies with ISO 13850; direct (positive) opening operation per IEC 60947-5-1
  • Compliant with ANSI B11.19, ANSI NFPA79, and IEC/EN 60204-1 Emergency Stop requirements
  • "Safe Break Action" ensures N.C. contacts will open if the contact block is separated from the actuator
  • Panel mount though 30 mm mounting hole
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Emergency Stop Switches
Product Number Panel Mount Emergency Stop Button
Product Name Emergency Stop & Stop Control Switch
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details
Type 7&9 Push-Pull Unit 800H PB - 800H-FPXQH2MD4S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
View Details