Cable Assembly 1.50' (457.20mm)
SENSOR CORD, 5P M12 RCPT-FREE END, 19.7"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:- RoHS Compliant: Yes
QUICK DISCONNECT CABL,E, 5-PIN STRAIGHT CONNECTOR, 0.5 M (1.5 FT) IN LENGTH, CHROME PLATED BRASS COUPLING NUT, 71038. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQDC1-501.5-ND | 96M3626 | 6894991 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 5P M12 Rcpt-Free End, 19.7; Connector Type A Banner Engineering | QD Cable/Cord Set |
| Cable Shielding | No Shielding |