Cable Assembly 30.0' (9.14m)
CBL CIRC 4POS FMALE TO WIRE 30'
QUICK DISCONNECT CABLE,EURO-STYLE, 4-PIN STRAIGHT CONNECTOR, 9 M (30 FT) IN LENGTH, NICKEL-PLATED BRASS COUPLING NUT, (27142). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches MQDC-430
QUICK DISCONNECT CABLE, M12 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:Q45 Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQDC-430-ND | MQDC-430 | 5260 | 02H6730 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | QD Cable/Cord Set | Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering |
| Cable Shielding | No Shielding | No Shielding; Unshielded |