Cable Assembly 6.56' (2.00m)
CBL CIRC 4POS FEM TO WIRE 6.56'
SENSOR CORD, M12 R/A RCPT-FREE END, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQDC-406-GYPRA-ND | MQDC-406-GYPRA | 49AJ2937 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, M12 R/a Rcpt-Free End, 2M; Connector Type A Banner Engineering |
| Cable Shielding | No Shielding | No Shielding; Unshielded |