Banner Engineering Corp. M12 Laser Emitters

Description
Uses self-contained Class 1 or 2 modulated laser emitters with visible red beam Features 12.7 mm diameter smooth aluminum barrel Uses 10 to 30V dc supply voltage Compatible with a variety of photoelectric receivers Features collimated, apertured beam 2 mm in diameter, divergence of less than 1 milliradian Delivers excellent mechanical repeatability in position-sensing applications
Description
Uses self-contained Class 1 or 2 modulated laser emitters with visible red beam Features 12.7 mm diameter smooth aluminum barrel Uses 10 to 30V dc supply voltage Compatible with a variety of photoelectric receivers Features collimated, apertured beam 2 mm in diameter, divergence of less than 1 milliradian Delivers excellent mechanical repeatability in position-sensing applications

Suppliers

Company
Product
Description
Supplier Links
M12 Laser Emitters -  - Banner Engineering Corp.
Minneapolis, MN, USA
M12 Laser Emitters
M12 Laser Emitters
Uses self-contained Class 1 or 2 modulated laser emitters with visible red beam Features 12.7 mm diameter smooth aluminum barrel Uses 10 to 30V dc supply voltage Compatible with a variety of photoelectric receivers Features collimated, apertured beam 2 mm in diameter, divergence of less than 1 milliradian Delivers excellent mechanical repeatability in position-sensing applications
  • Uses self-contained Class 1 or 2 modulated laser emitters with visible red beam
  • Features 12.7 mm diameter smooth aluminum barrel
  • Uses 10 to 30V dc supply voltage
  • Compatible with a variety of photoelectric receivers
  • Features collimated, apertured beam 2 mm in diameter, divergence of less than 1 milliradian
  • Delivers excellent mechanical repeatability in position-sensing applications
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Lasers
Product Name M12 Laser Emitters
Laser Type Laser Diode Modules
Laser Output Pulsed
Laser Wavelength Red
CDRH Classification Class I (optional feature); Class II (optional feature)
Wavelength Range 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Osram Laser Diodes - PLT3 450GB - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details