Banner Engineering Corp. Light Curtain LX12RQ

Description
LIGHT CURTAIN, RECEIVER, LX SERIES, NORMAL RANGE: 300 MM TO 2000 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN / 1 PNP, QUICK-DISCONNECT CONNECTOR, (02691). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LIGHT CURTAIN, RECEIVER, LX SERIES, NORMAL RANGE: 300 MM TO 2000 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN / 1 PNP, QUICK-DISCONNECT CONNECTOR, (02691). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain - 3137087 - Radwell International
Willingboro, NJ, United States
Light Curtain
3137087
Light Curtain 3137087
LIGHT CURTAIN, RECEIVER, LX SERIES, NORMAL RANGE: 300 MM TO 2000 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN / 1 PNP, QUICK-DISCONNECT CONNECTOR, (02691). FREE 2 YEAR RADWELL WARRANTY

LIGHT CURTAIN, RECEIVER, LX SERIES, NORMAL RANGE: 300 MM TO 2000 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN / 1 PNP, QUICK-DISCONNECT CONNECTOR, (02691). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering - 99H0163 - Newark, An Avnet Company
Chicago, IL, United States
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering
99H0163
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering 99H0163
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12RQ; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12RQ; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 3137087 99H0163
Product Name Light Curtain Part Sensing Light Screen Receiver; Control Output Type Banner Engineering
Protection Height 11.61 inch (295 mm)
Unlock Full Specs
to access all available technical data