TE Connectivity Safety Light Curtains 2447916-7

Description
Body Features Product Weight : 5.358 KG  [11.813 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1000 Product Height (MM) : 1000
Request a Quote
Description
Body Features Product Weight : 5.358 KG  [11.813 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1000 Product Height (MM) : 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 2447916-7 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
2447916-7
Safety Light Curtains 2447916-7
Body Features Product Weight : 5.358 KG  [11.813 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1000 Product Height (MM) : 1000

Body Features


  • Product Weight : 5.358 KG  [11.813 LB ]

Dimensions


  • Connection Cable Length (Max) (M) : 100
  • Overall Height (MM) : 1000
  • Product Height (MM) : 1000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 2447916-7
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2437979-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2446038-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC4-H30-046-ND - DigiKey
Specs
Protection Height 18.11 inch (460 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details