Banner Engineering Corp. Laser Sensor, 24M, Current/npn/pnp, 30V; Sensor Output Banner Engineering LTF24IC2LDQ

Description
LASER SENSOR, 24M, CURRENT/NPN/PNP, 30V; Sensor Output:Current, NPN / PNP; Sensing Range Max:24m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LTF Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 24M, CURRENT/NPN/PNP, 30V; Sensor Output:Current, NPN / PNP; Sensing Range Max:24m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LTF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 24M, Current/npn/pnp, 30V; Sensor Output Banner Engineering - 58AC1784 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 24M, Current/npn/pnp, 30V; Sensor Output Banner Engineering
58AC1784
Laser Sensor, 24M, Current/npn/pnp, 30V; Sensor Output Banner Engineering 58AC1784
LASER SENSOR, 24M, CURRENT/NPN/PNP, 30V; Sensor Output:Current, NPN / PNP; Sensing Range Max:24m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LTF Series RoHS Compliant: Yes

LASER SENSOR, 24M, CURRENT/NPN/PNP, 30V; Sensor Output:Current, NPN / PNP; Sensing Range Max:24m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LTF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 58AC1784
Product Name Laser Sensor, 24M, Current/npn/pnp, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details