Banner Engineering Corp. Laser Sensor, 150Mm, Current/pushpull; Sensor Output Banner Engineering LM80IRSDQP-X232

Description
LASER SENSOR, 150MM, CURRENT/PUSHPULL; Sensor Output:Current, Push Pull; Sensing Range Max:80mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:LM Series RoHS Compliant: Yes
Description
LASER SENSOR, 150MM, CURRENT/PUSHPULL; Sensor Output:Current, Push Pull; Sensing Range Max:80mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:LM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 150Mm, Current/pushpull; Sensor Output Banner Engineering - 83AH9492 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 150Mm, Current/pushpull; Sensor Output Banner Engineering
83AH9492
Laser Sensor, 150Mm, Current/pushpull; Sensor Output Banner Engineering 83AH9492
LASER SENSOR, 150MM, CURRENT/PUSHPULL; Sensor Output:Current, Push Pull; Sensing Range Max:80mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:LM Series RoHS Compliant: Yes

LASER SENSOR, 150MM, CURRENT/PUSHPULL; Sensor Output:Current, Push Pull; Sensing Range Max:80mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:LM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 83AH9492
Product Name Laser Sensor, 150Mm, Current/pushpull; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
MFS02 on PCB (standard) - MFS02.PSTD.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details