Banner Engineering Corp. Led Area Light, White; Product Range Banner Engineering LEDWA80X80W

Description
LED AREA LIGHT, WHITE; Product Range:-; LED Module Type:Board + LED; LED Color:White; CCT:-; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:24V; Forward Current @ Test:250mA; MSL:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED AREA LIGHT, WHITE; Product Range:-; LED Module Type:Board + LED; LED Color:White; CCT:-; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:24V; Forward Current @ Test:250mA; MSL:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Area Light, White; Product Range Banner Engineering - 57J5369 - Newark, An Avnet Company
Chicago, IL, United States
Led Area Light, White; Product Range Banner Engineering
57J5369
Led Area Light, White; Product Range Banner Engineering 57J5369
LED AREA LIGHT, WHITE; Product Range:-; LED Module Type:Board + LED; LED Color:White; CCT:-; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:24V; Forward Current @ Test:250mA; MSL:-; Forward Voltage:24V RoHS Compliant: Yes

LED AREA LIGHT, WHITE; Product Range:-; LED Module Type:Board + LED; LED Color:White; CCT:-; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:24V; Forward Current @ Test:250mA; MSL:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57J5369
Product Name Led Area Light, White; Product Range Banner Engineering
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2CRK55W-3RTDKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details