Banner Engineering Corp. Led Area Light, White; Product Range Banner Engineering LEDWA62X62W

Description
LED AREA LIGHT, WHITE; Product Range:-; LED Module Type:Board + LED; LED Color:White; CCT:-; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:24V; Forward Current @ Test:200mA; MSL:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED AREA LIGHT, WHITE; Product Range:-; LED Module Type:Board + LED; LED Color:White; CCT:-; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:24V; Forward Current @ Test:200mA; MSL:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Area Light, White; Product Range Banner Engineering - 78K8354 - Newark, An Avnet Company
Chicago, IL, United States
Led Area Light, White; Product Range Banner Engineering
78K8354
Led Area Light, White; Product Range Banner Engineering 78K8354
LED AREA LIGHT, WHITE; Product Range:-; LED Module Type:Board + LED; LED Color:White; CCT:-; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:24V; Forward Current @ Test:200mA; MSL:-; Forward Voltage:24V RoHS Compliant: Yes

LED AREA LIGHT, WHITE; Product Range:-; LED Module Type:Board + LED; LED Color:White; CCT:-; Luminous Flux @ Test:-; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:24V; Forward Current @ Test:200mA; MSL:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78K8354
Product Name Led Area Light, White; Product Range Banner Engineering
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238223-SSF-LXH103GD-5V - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 8 degrees
View Details
2 suppliers
Wide Angle TO-46 880 nm Emitter, High-Temperature - OD-880WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details