Banner Engineering Corp. Spot Light; Product Range Banner Engineering LEDRSW

Description
SPOT LIGHT; Product Range:-; LED Color:Red; Wavelength Typ:627nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circul ar; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Luminous Flux @ Max:-RoHS Compliant: Yes
Datasheet
Description
SPOT LIGHT; Product Range:-; LED Color:Red; Wavelength Typ:627nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circul ar; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Luminous Flux @ Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light; Product Range Banner Engineering - 78K8351 - Newark, An Avnet Company
Chicago, IL, United States
Spot Light; Product Range Banner Engineering
78K8351
Spot Light; Product Range Banner Engineering 78K8351
SPOT LIGHT; Product Range:-; LED Color:Red; Wavelength Typ:627nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circul ar; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Luminous Flux @ Max:-RoHS Compliant: Yes

SPOT LIGHT; Product Range:-; LED Color:Red; Wavelength Typ:627nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circular; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Luminous Flux @ Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78K8351
Product Name Spot Light; Product Range Banner Engineering
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
OSLON® SSL 150 White LED - GW CSHPM1.PM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 150 degrees
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PAB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Amber
Peak Wavelength 639 nm (6390 Å)
View Details
3 suppliers